KEMET Electronics Corporation Ceramic Capacitors C330C154J1R5TA

Description
0.15µF ±5% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.15µF ±5% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C330C154J1R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C330C154J1R5TA-ND
Ceramic Capacitors 399-C330C154J1R5TA-ND
0.15µF ±5% 100V Ceramic Capacitor X7R Radial

0.15µF ±5% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
.150Uf 100V Rohs Compliant Kemet - 14M5593 - Newark, An Avnet Company
Chicago, IL, United States
.150Uf 100V Rohs Compliant Kemet
14M5593
.150Uf 100V Rohs Compliant Kemet 14M5593
.150UF 100V ROHS COMPLIANT: YES

.150UF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C330C154J1R5TA-ND 14M5593
Product Name Ceramic Capacitors .150Uf 100V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers