KEMET Electronics Corporation Ceramic Capacitors C330C105KAR5TA

Description
1µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C330C105KAR5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C330C105KAR5TA-ND
Ceramic Capacitors C330C105KAR5TA-ND
1µF ±10% 250V Ceramic Capacitor X7R Radial

1µF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
1.00Uf 250V Rohs Compliant Kemet - 86AC9841 - Newark, An Avnet Company
Chicago, IL, United States
1.00Uf 250V Rohs Compliant Kemet
86AC9841
1.00Uf 250V Rohs Compliant Kemet 86AC9841
1.00UF 250V ROHS COMPLIANT: YES

1.00UF 250V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C330C105KAR5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C105KAR5TA
Ceramic Capacitors C330C105KAR5TA
CAP CER 1UF 250V X7R RADIAL

CAP CER 1UF 250V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C330C105KAR5TA-ND 86AC9841 C330C105KAR5TA
Product Name Ceramic Capacitors 1.00Uf 250V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106PPS700KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C11CF130J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers