0.1µF ±10% 630V Ceramic Capacitor X7R Radial
KEMET C330C104KBR5TA
KEMET C330C104KBR5TA
Multilayer Ceramic Capacitor, 300 Series, 0.1 F, 10%, X7R, 630 V, Radial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-11988-ND | 9060660 | 72Y5249 |
| Product Name | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Multilayer Ceramic Capacitor, 300 Series, 0.1 F, 10%, X7R, 630 V, Radial Leaded Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor |
| Applications | General Purpose; High Voltage Capacitor | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | |
| Capacitance Range | 0.1000 microF |