0.1µF ±5% 100V Ceramic Capacitor X7R Radial
.100UF 100V ROHS COMPLIANT: YES
CAP CER 0.1UF 100V X7R RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C330C104J1R5TA-ND | 14M0107 | C330C104J1R5TA |
| Product Name | Ceramic Capacitors | .100Uf 100V Rohs Compliant Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | Bypass | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |