KEMET Electronics Corporation Ceramic Capacitors C330C103K1G5TA

Description
10000pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-14019-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14019-ND
Ceramic Capacitors 399-14019-ND
10000pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

10000pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitor 0.01Uf 100V, C0G, 10%, Radial; Capacitance Kemet - 43K3234 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 100V, C0G, 10%, Radial; Capacitance Kemet
43K3234
Ceramic Capacitor 0.01Uf 100V, C0G, 10%, Radial; Capacitance Kemet 43K3234
CERAMIC CAPACITOR 0.01UF 100V, C0G, 10%, RADIAL; Capacitance:10000pF; Voltage Rating:100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; No. of Pins:2Pins RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 100V, C0G, 10%, RADIAL; Capacitance:10000pF; Voltage Rating:100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Cap, 0.01Μf, 100V, 10%, C0G/np0; Capacitance Kemet - 45AC7094 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 100V, 10%, C0G/np0; Capacitance Kemet
45AC7094
Cap, 0.01Μf, 100V, 10%, C0G/np0; Capacitance Kemet 45AC7094
CAP, 0.01µF, 100V, 10%, C0G/NP0; Capacitance:10000pF; Voltage Rating:100V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; RoHS Compliant: Yes

CAP, 0.01µF, 100V, 10%, C0G/NP0; Capacitance:10000pF; Voltage Rating:100V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-14019-ND 43K3234
Product Name Ceramic Capacitors Ceramic Capacitor 0.01Uf 100V, C0G, 10%, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C0603C102K2RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details