0.056µF ±2% 50V Ceramic Capacitor C0G, NP0 Radial
CAP CER 0.056UF 50V C0G/NP0 RAD
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C328C563G5G5TA7301-ND | C328C563G5G5TA7301 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0560 microF | 0.0560 microF |