KEMET Electronics Corporation Ceramic Capacitors C323C331J3G5TA7301

Description
330pF ±5% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
330pF ±5% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C323C331J3G5TA7301-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C323C331J3G5TA7301-ND
Ceramic Capacitors C323C331J3G5TA7301-ND
330pF ±5% 25V Ceramic Capacitor C0G, NP0 Radial

330pF ±5% 25V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C323C331J3G5TA7301 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C323C331J3G5TA7301
Ceramic Capacitors C323C331J3G5TA7301
CAP CER 330PF 25V C0G/NP0 RADIAL

CAP CER 330PF 25V C0G/NP0 RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C323C331J3G5TA7301 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C323C331J3G5TA7301
Capacitors - Ceramic Capacitors C323C331J3G5TA7301
CAP CER 330PF 25V C0G/NP0 RADIAL

CAP CER 330PF 25V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C323C331J3G5TA7301-ND C323C331J3G5TA7301 C323C331J3G5TA7301
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Film Capacitors - 1572-1027-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
5 suppliers