KEMET Electronics Corporation Ceramic Capacitors C323C103MDR5TA

Description
10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C323C103MDR5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C323C103MDR5TA-ND
Ceramic Capacitors C323C103MDR5TA-ND
10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R Radial

10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
.010Uf 1000V Rohs Compliant Kemet - 86AC9727 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 1000V Rohs Compliant Kemet
86AC9727
.010Uf 1000V Rohs Compliant Kemet 86AC9727
.010UF 1000V ROHS COMPLIANT: YES

.010UF 1000V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number C323C103MDR5TA-ND 86AC9727
Product Name Ceramic Capacitors .010Uf 1000V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011575 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details