Cap Ceramic 0.068uF 50V X7R 10% Radial 5.08mm 125°C T/R Product overview: C322C683K5R5TA7301 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C322C683K5R5TA730
0.068µF ±10% 50V Ceramic Capacitor X7R Radial
0.068µF ±10% 50V Ceramic Capacitor X7R Radial
CAP, 0.068µF, 50V, 10%, X7R; Capacitance:68000pF;
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-C322C683K5R5TA7301 | 399-C322C683K5R5TA7301TR-ND | 399-C322C683K5R5TA7301CT-ND | 89Y7121 |
| Product Name | 0.068uF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.068Μf, 50V, 10%, X7R; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF |