KEMET Electronics Corporation Ceramic Capacitors C322C332KDR5TA

Description
3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17993-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17993-ND
Ceramic Capacitors 399-17993-ND
3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor,ceramic,3.3Nf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet - 14M5283 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.3Nf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
14M5283
Capacitor,ceramic,3.3Nf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet 14M5283
Capacitor,Ceramic,3. 3nF,1KVDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,3.3nF,1KVDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-17993-ND 14M5283
Product Name Ceramic Capacitors Capacitor,ceramic,3.3Nf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-1210J2K50270JCRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details