100pF ±1% 100V Ceramic Capacitor C0G, NP0 Radial
CAP, MLCC, C0G, 100PF, 100V, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:GoldMax 300 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-9787-ND | 73M2167 |
| Product Name | Ceramic Capacitors | Cap, Mlcc, C0G, 100Pf, 100V, Radial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) |