KEMET Electronics Corporation Ceramic Capacitors C320C222J2G5TA7303

Description
2200pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2200pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17989-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17989-2-ND
Ceramic Capacitors 399-17989-2-ND
2200pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

2200pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 399-17989-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17989-1-ND
Ceramic Capacitors 399-17989-1-ND
2200pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

2200pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
0.0022uF 200V Capacitor
60-C320C222J2G5TA7303
0.0022uF 200V Capacitor 60-C320C222J2G5TA7303
Cap Ceramic 0.0022uF 200V C0G 5% Radial 2.54mm 125°C Extreme Low ESR T/R Product overview: C320C222J2G5TA7303 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C222J2G5TA730 3 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0022uF 200V C0G 5% Radial 2.54mm 125°C Extreme Low ESR T/R Product overview: C320C222J2G5TA7303 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C222J2G5TA7303 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C320C222J2G5TA7303 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C320C222J2G5TA7303
Ceramic Capacitors C320C222J2G5TA7303
CAP CER 2200PF 200V C0G/NP0 RAD

CAP CER 2200PF 200V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-17989-2-ND 60-C320C222J2G5TA7303 C320C222J2G5TA7303
Product Name Ceramic Capacitors 0.0022uF 200V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details