KEMET Electronics Corporation Ceramic Capacitors C320C104Z5U5TA

Description
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-9777-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-9777-ND
Ceramic Capacitors 399-9777-ND
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Radial

0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Singapore, Singapore
0.1uF 50V Capacitor
60-C320C104Z5U5TA
0.1uF 50V Capacitor 60-C320C104Z5U5TA
Cap Ceramic 0.1uF 50V Z5U -20% to 80% Radial 2.54mm 85°C Bulk Product overview: C320C104Z5U5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C104Z5U5TA can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 50V Z5U -20% to 80% Radial 2.54mm 85°C Bulk Product overview: C320C104Z5U5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C104Z5U5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Mlcc, Z5U, 0.1Uf, 50V, Radial; Capacitance Kemet - 76K4123 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Z5U, 0.1Uf, 50V, Radial; Capacitance Kemet
76K4123
Cap, Mlcc, Z5U, 0.1Uf, 50V, Radial; Capacitance Kemet 76K4123
CAP, MLCC, Z5U, 0.1UF, 50V, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, MLCC, Z5U, 0.1UF, 50V, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-9777-ND 60-C320C104Z5U5TA 76K4123
Product Name Ceramic Capacitors 0.1uF 50V Capacitor Cap, Mlcc, Z5U, 0.1Uf, 50V, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) -10 to 85 C (14 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details