KEMET Electronics Corporation Ceramic Capacitors C317C102J2R5TA

Description
1000pF ±5% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±5% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C317C102J2R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C317C102J2R5TA-ND
Ceramic Capacitors 399-C317C102J2R5TA-ND
1000pF ±5% 200V Ceramic Capacitor X7R Radial

1000pF ±5% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
1000Pf 200V Rohs Compliant Kemet - 14M4754 - Newark, An Avnet Company
Chicago, IL, United States
1000Pf 200V Rohs Compliant Kemet
14M4754
1000Pf 200V Rohs Compliant Kemet 14M4754
1000PF 200V ROHS COMPLIANT: YES

1000PF 200V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - C317C102J2R5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C317C102J2R5TA
Capacitors - Ceramic Capacitors C317C102J2R5TA
CAP CER 1000PF 200V X7R RADIAL

CAP CER 1000PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C317C102J2R5TA-ND 14M4754 C317C102J2R5TA
Product Name Ceramic Capacitors 1000Pf 200V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Bypass Bypass; Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021314 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0160100KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details