KEMET Electronics Corporation Ceramic Capacitors C316C560G1G5TA

Description
56pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
56pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C316C560G1G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C316C560G1G5TA-ND
Ceramic Capacitors 399-C316C560G1G5TA-ND
56pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial

56pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C316C560G1G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C316C560G1G5TA
Capacitors - Ceramic Capacitors C316C560G1G5TA
CER CAP

CER CAP

Supplier's Site
56.0Pf 100V Rohs Compliant Kemet - 86AC9414 - Newark, An Avnet Company
Chicago, IL, United States
56.0Pf 100V Rohs Compliant Kemet
86AC9414
56.0Pf 100V Rohs Compliant Kemet 86AC9414
56.0PF 100V ROHS COMPLIANT: YES

56.0PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C316C560G1G5TA-ND C316C560G1G5TA 86AC9414
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 56.0Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101C502U063AA0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
4 suppliers