200V 330pF C0G MLCC Radial 10% Through Hole Capacitor Product overview: C315C331K2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200V, 330pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 200V, 330pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C315C331K2G5TA can be used for catalog matching and distributor lookup.
330pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
CAP CER 330PF 200V C0G/NP0 RAD
CAPACITOR CERAMIC 330PF 200V, C0G, 10%, RAD; Capacitance:330pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-C315C331K2G5TA | 399-C315C331K2G5TA-ND | C315C331K2G5TA | 72K6347 |
| Product Name | Through-Hole 200V 330pF Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 330Pf 200V, C0G, 10%, Rad; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |