MLCC Ceramic Capacitor 22pF 100V C0G 5% Radial 2.54mm Product overview: C315C220J1G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C315C220J1G5TA can be used for catalog matching and distributor lookup.
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
CAP, MLCC, C0G, 22PF, 100V, RADIAL; Capacitance:22pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-C315C220J1G5TA | 399-9720-ND | 57K7107 |
| Product Name | 22pF 100V Capacitor | Ceramic Capacitors | Cap, Mlcc, C0G, 22Pf, 100V, Radial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF |