C274AC motor run capacitor,1uF 470Vac
C274AC motor run capacitor,1uF 470Vac
1µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
CAP FILM 1UF 5% 470VAC RADIAL
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 3778885 | 399-13832-ND | C274AC34100SA0J |
| Product Name | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | |
| Applications | Automotive; Motors / Motor Starting | ||
| RoHS Compliant | Yes | ||
| Configuration / Form Factor | Leaded Capacitor | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |