KEMET Electronics Corporation Film Capacitors - C274AC24500AA0J C274AC24500AA0J

Description
Manufacturer: Kemet Win Source Part Number: 764931-C274AC24500AA 0J Series: C274 Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C Termination: Quick Connect, Disconnect Package: Radial, Can Voltage Rating - AC: 470V Applications: Motor Run; Motor Start Mounting: Chassis Mount Capacitance: 5μF Tolerance: ±5% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP) Categories: Capacitors Dimension: 1.181" Dia (30.00mm) Height - Seated (Maximum): 2.303" (58.50mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 110
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 764931-C274AC24500AA 0J Series: C274 Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C Termination: Quick Connect, Disconnect Package: Radial, Can Voltage Rating - AC: 470V Applications: Motor Run; Motor Start Mounting: Chassis Mount Capacitance: 5μF Tolerance: ±5% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP) Categories: Capacitors Dimension: 1.181" Dia (30.00mm) Height - Seated (Maximum): 2.303" (58.50mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - C274AC24500AA0J - 764931-C274AC24500AA0J - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - C274AC24500AA0J
764931-C274AC24500AA0J
Film Capacitors - C274AC24500AA0J 764931-C274AC24500AA0J
Manufacturer: Kemet Win Source Part Number: 764931-C274AC24500AA 0J Series: C274 Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C Termination: Quick Connect, Disconnect Package: Radial, Can Voltage Rating - AC: 470V Applications: Motor Run; Motor Start Mounting: Chassis Mount Capacitance: 5μF Tolerance: ±5% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP) Categories: Capacitors Dimension: 1.181" Dia (30.00mm) Height - Seated (Maximum): 2.303" (58.50mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 110

Manufacturer: Kemet
Win Source Part Number: 764931-C274AC24500AA0J
Series: C274
Packaging: Bulk
Operating Temperature Range: -25°C ~ 85°C
Termination: Quick Connect, Disconnect
Package: Radial, Can
Voltage Rating - AC: 470V
Applications: Motor Run; Motor Start
Mounting: Chassis Mount
Capacitance: 5μF
Tolerance: ±5%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP)
Categories: Capacitors
Dimension: 1.181" Dia (30.00mm)
Height - Seated (Maximum): 2.303" (58.50mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 110

Buy Now Datasheet
Motor Start, Motor Run Capacitors (AC) - C274AC24500AA0J-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
C274AC24500AA0J-ND
Motor Start, Motor Run Capacitors (AC) C274AC24500AA0J-ND
5µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can

5µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - C274AC24500AA0J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C274AC24500AA0J
Capacitors - Film Capacitors C274AC24500AA0J
CAP FILM 5UF 5% 470VAC RADIAL

CAP FILM 5UF 5% 470VAC RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Motor Start Capacitors & Motor Run Capacitors
C274AC24500AA0J
Motor Start Capacitors & Motor Run Capacitors C274AC24500AA0J
Motor Start Capacitors & Motor Run Capacitors 470V 5uF 5%

Motor Start Capacitors & Motor Run Capacitors 470V 5uF 5%

Buy Now Datasheet
5 U 470V Kemet - 86AC7683 - Newark, An Avnet Company
Chicago, IL, United States
5 U 470V Kemet
86AC7683
5 U 470V Kemet 86AC7683
5 U 470V

5 U 470V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 764931-C274AC24500AA0J C274AC24500AA0J-ND C274AC24500AA0J C274AC24500AA0J 86AC7683
Product Name Film Capacitors - C274AC24500AA0J Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors Motor Start Capacitors & Motor Run Capacitors 5 U 470V Kemet
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 5 microF 5 microF 5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVAC 470 volts 470 volts 470 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - C11CF6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 105MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Film Capacitors - 1943397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details