KEMET Electronics Corporation Ceramic Capacitors C2225C474KARACTU

Description
0.47µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4691-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4691-6-ND
Ceramic Capacitors 399-4691-6-ND
0.47µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

0.47µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-4691-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4691-1-ND
Ceramic Capacitors 399-4691-1-ND
0.47µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

0.47µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-4691-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4691-2-ND
Ceramic Capacitors 399-4691-2-ND
0.47µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

0.47µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Capacitor,ceramic,470Nf,250Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet - 72K8173 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Nf,250Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
72K8173
Capacitor,ceramic,470Nf,250Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet 72K8173
Capacitor,Ceramic,47 0nF,250VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,470nF,250VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-4691-6-ND 399-4691-1-ND 72K8173
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,470Nf,250Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - M39014/021294 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details