1µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
1µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
1µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
1.00UF 100V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C2220X105K1RACTUDKR-ND | 399-C2220X105K1RACTUCT-ND | 67R5613 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 1.00Uf 100V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |