KEMET Electronics Corporation Ceramic Capacitors C2220C823KFRACTU

Description
0.082µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.082µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C2220C823KFRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C823KFRACTUTR-ND
Ceramic Capacitors 399-C2220C823KFRACTUTR-ND
0.082µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.082µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C823KFRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C823KFRACTUDKR-ND
Ceramic Capacitors 399-C2220C823KFRACTUDKR-ND
0.082µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.082µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C2220C823KFRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C2220C823KFRACTUCT-ND
Ceramic Capacitors 399-C2220C823KFRACTUCT-ND
0.082µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.082µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2220C823KFRACTU - 1013264-C2220C823KFRACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2220C823KFRACTU
1013264-C2220C823KFRACTU
Ceramic Capacitors - C2220C823KFRACTU 1013264-C2220C823KFRACTU
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013264-C2220C823KFR ACTU Termination: SMD/SMT Voltage Rating: 1.5 kV Length: 5.6896 mm Mounting: SMD (SMT) Capacitance: 82 nF Tolerance: 10 % Thickness: 2.2098 mm Dielectric Material: Ceramic Width: 5.0038 mm Categories: Ceramic Capacitors Case / Package: 2220 Case / Package: 5750 Alternative Parts (Cross-Reference): C2220X823KFRACTU; C0603C823K5RACTU; C1206C823K1RACTU; 08055C823KAT2A; 0603YC823KAT2A; CC0603KRX7R7BB823; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Case Code (Imperial): 2220 Voltage Rating (DC): 1.5 kV Dielectric: X7R

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013264-C2220C823KFRACTU
Termination: SMD/SMT
Voltage Rating: 1.5 kV
Length: 5.6896 mm
Mounting: SMD (SMT)
Capacitance: 82 nF
Tolerance: 10 %
Thickness: 2.2098 mm
Dielectric Material: Ceramic
Width: 5.0038 mm
Categories: Ceramic Capacitors
Case / Package: 2220
Case / Package: 5750
Alternative Parts (Cross-Reference): C2220X823KFRACTU; C0603C823K5RACTU; C1206C823K1RACTU; 08055C823KAT2A; 0603YC823KAT2A; CC0603KRX7R7BB823;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Case Code (Imperial): 2220
Voltage Rating (DC): 1.5 kV
Dielectric: X7R

Buy Now
Singapore, Singapore
SMD 0.082uF 1500V Capacitor
60-C2220C823KFRACTU
SMD 0.082uF 1500V Capacitor 60-C2220C823KFRACTU
Cap Ceramic 0.082uF 1500V X7R 10% Pad SMD 2220 125°C Low ESR Medical T/R Product overview: C2220C823KFRACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.082uF, 1500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.082uF, 1500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2220C823KFRACTU can be used for catalog matching and distributor lookup.

Cap Ceramic 0.082uF 1500V X7R 10% Pad SMD 2220 125°C Low ESR Medical T/R Product overview: C2220C823KFRACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.082uF, 1500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.082uF, 1500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2220C823KFRACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.082Μf, 1.5 Kv, 10%, X7R, 2220; Capacitance Kemet - 45AC6986 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.082Μf, 1.5 Kv, 10%, X7R, 2220; Capacitance Kemet
45AC6986
Cap, 0.082Μf, 1.5 Kv, 10%, X7R, 2220; Capacitance Kemet 45AC6986
CAP, 0.082µF, 1.5 KV, 10%, X7R, 2220; Capacitance:82000pF; Voltage Rating:1.5kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 0.082µF, 1.5 KV, 10%, X7R, 2220; Capacitance:82000pF; Voltage Rating:1.5kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C2220C823KFRACTUTR-ND 399-C2220C823KFRACTUDKR-ND 1013264-C2220C823KFRACTU 60-C2220C823KFRACTU 45AC6986
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C2220C823KFRACTU SMD 0.082uF 1500V Capacitor Cap, 0.082Μf, 1.5 Kv, 10%, X7R, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF 82000 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 107SVL025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers