KEMET Electronics Corporation 0.015uF 50V Capacitor C202C153F5G5CA

Description
Cap Ceramic 0.015uF 50V C0G 1% Axial 125°C Bulk Product overview: C202C153F5G5CA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C202C153F5G5CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.015uF 50V C0G 1% Axial 125°C Bulk Product overview: C202C153F5G5CA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C202C153F5G5CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.015uF 50V Capacitor
60-C202C153F5G5CA
0.015uF 50V Capacitor 60-C202C153F5G5CA
Cap Ceramic 0.015uF 50V C0G 1% Axial 125°C Bulk Product overview: C202C153F5G5CA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C202C153F5G5CA can be used for catalog matching and distributor lookup.

Cap Ceramic 0.015uF 50V C0G 1% Axial 125°C Bulk Product overview: C202C153F5G5CA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C202C153F5G5CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C202C153F5G5CA - 1050680-C202C153F5G5CA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C202C153F5G5CA
1050680-C202C153F5G5CA
Ceramic Capacitors - C202C153F5G5CA 1050680-C202C153F5G5CA
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050680-C202C153F5G5 CA Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050680-C202C153F5G5CA
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage

Buy Now
Ceramic Capacitors - 399-C202C153F5G5CA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C202C153F5G5CA-ND
Ceramic Capacitors 399-C202C153F5G5CA-ND
CAP CER AXL

CAP CER AXL

Buy Now Datasheet
.015Uf 50.0V Rohs Compliant Kemet - 79H7342 - Newark, An Avnet Company
Chicago, IL, United States
.015Uf 50.0V Rohs Compliant Kemet
79H7342
.015Uf 50.0V Rohs Compliant Kemet 79H7342
.015UF 50.0V ROHS COMPLIANT: YES

.015UF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-C202C153F5G5CA 1050680-C202C153F5G5CA 399-C202C153F5G5CA-ND 79H7342
Product Name 0.015uF 50V Capacitor Ceramic Capacitors - C202C153F5G5CA Ceramic Capacitors .015Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 15000 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers