KEMET Electronics Corporation Ceramic Capacitors C1825C334K5RALTU

Description
0.33µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1825C334K5RALTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1825C334K5RALTUTR-ND
Ceramic Capacitors 399-C1825C334K5RALTUTR-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
.330Uf 50.0V Rohs Compliant Kemet - 13M7214 - Newark, An Avnet Company
Chicago, IL, United States
.330Uf 50.0V Rohs Compliant Kemet
13M7214
.330Uf 50.0V Rohs Compliant Kemet 13M7214
.330UF 50.0V ROHS COMPLIANT: NO

.330UF 50.0V ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1825C334K5RALTUTR-ND 13M7214
Product Name Ceramic Capacitors .330Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details