KEMET Electronics Corporation Ceramic Capacitors C1812X334J5JACAUTO

Description
0.33µF ±5% 50V Ceramic Capacitor U2J 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.33µF ±5% 50V Ceramic Capacitor U2J 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812X334J5JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.33µF ±5% 50V Ceramic Capacitor U2J 1812 (4532 Metric)

0.33µF ±5% 50V Ceramic Capacitor U2J 1812 (4532 Metric)

Buy Now Datasheet
Cap, 0.33Uf, 50V, Mlcc, 1812 Rohs Compliant Kemet - 09AK1720 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 50V, Mlcc, 1812 Rohs Compliant Kemet
09AK1720
Cap, 0.33Uf, 50V, Mlcc, 1812 Rohs Compliant Kemet 09AK1720
CAP, 0.33UF, 50V, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 0.33UF, 50V, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1812X334J5JACAUTOTR-ND 09AK1720
Product Name Ceramic Capacitors Cap, 0.33Uf, 50V, Mlcc, 1812 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - M39014/011352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details