KEMET Electronics Corporation Ceramic Capacitors C1812X102KDRACAUTO

Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812X102KDRACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812X102KDRACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812X102KDRACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 1KV X7R 1812

CAP CER 1000PF 1KV X7R 1812

Buy Now Datasheet
1000Pf 1000V Rohs Compliant Kemet - 86AC6676 - Newark, An Avnet Company
Chicago, IL, United States
1000Pf 1000V Rohs Compliant Kemet
86AC6676
1000Pf 1000V Rohs Compliant Kemet 86AC6676
1000PF 1000V ROHS COMPLIANT: YES

1000PF 1000V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - C1812X102KDRACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1812X102KDRACAUTO
Capacitors - Ceramic Capacitors C1812X102KDRACAUTO
CAP CER 1000PF 1KV X7R 1812

CAP CER 1000PF 1KV X7R 1812

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1812X102KDRACAUTOTR-ND 399-C1812X102KDRACAUTODKR-ND 86AC6676 C1812X102KDRACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors 1000Pf 1000V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P40R104K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1210J2K00562KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers