KEMET Electronics Corporation Ceramic Capacitors C1812C943KBGLCAUTO

Description
0.094µF ±10% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.094µF ±10% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812C943KBGLCAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
0.094µF ±10% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.094µF ±10% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C943KBGLCAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.094µF ±10% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.094µF ±10% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C943KBGLCAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.094µF ±10% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.094µF ±10% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.094Uf, 630V, 1812; Capacitance Kemet - 16AK5477 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.094Uf, 630V, 1812; Capacitance Kemet
16AK5477
Cap, Aec-Q200, 0.094Uf, 630V, 1812; Capacitance Kemet 16AK5477
CAP, AEC-Q200, 0.094UF, 630V, 1812; Capacitance:0.094µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:5.1mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

CAP, AEC-Q200, 0.094UF, 630V, 1812; Capacitance:0.094µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:5.1mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 0.094Uf, 630V, 1812 Rohs Compliant Kemet - 64AJ4094 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.094Uf, 630V, 1812 Rohs Compliant Kemet
64AJ4094
Cap, Aec-Q200, 0.094Uf, 630V, 1812 Rohs Compliant Kemet 64AJ4094
CAP, AEC-Q200, 0.094UF, 630V, 1812 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.094UF, 630V, 1812 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 0.094Uf, 630V, 1812; Capacitance Kemet - 16AK5478 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.094Uf, 630V, 1812; Capacitance Kemet
16AK5478
Cap, Aec-Q200, 0.094Uf, 630V, 1812; Capacitance Kemet 16AK5478
CAP, AEC-Q200, 0.094UF, 630V, 1812; Capacitance:0.094µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:5.1mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

CAP, AEC-Q200, 0.094UF, 630V, 1812; Capacitance:0.094µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:5.1mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1812C943KBGLCAUTODKR-ND 399-C1812C943KBGLCAUTOCT-ND 16AK5477 64AJ4094
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.094Uf, 630V, 1812; Capacitance Kemet Cap, Aec-Q200, 0.094Uf, 630V, 1812 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0940 microF 0.0940 microF 0.0940 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers