0.47µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
0.47µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
0.47µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
CAP, 0.47µF, 50V, 20%, X7R, 1812; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes
Capacitor,Ceramic,47
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1812C474M5RACTUDKR-ND | 399-C1812C474M5RACTUCT-ND | 45AC6957 | 79H5996 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.47Μf, 50V, 20%, X7R, 1812; Capacitance Kemet | Capacitor,ceramic,470Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Bypass | Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |