KEMET Electronics Corporation Ceramic Capacitors C1812C222M1HACAUTO

Description
2200pF ±20% 100V Ceramic Capacitor X8R 1812 (4532 Metric)
Request a Quote Datasheet
Description
2200pF ±20% 100V Ceramic Capacitor X8R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1812C222M1HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1812C222M1HACAUTO-ND
Ceramic Capacitors C1812C222M1HACAUTO-ND
2200pF ±20% 100V Ceramic Capacitor X8R 1812 (4532 Metric)

2200pF ±20% 100V Ceramic Capacitor X8R 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1812C222M1HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1812C222M1HACAUTO
Capacitors - Ceramic Capacitors C1812C222M1HACAUTO
CAP CER 1812 2.2NF 100V ULTRA ST

CAP CER 1812 2.2NF 100V ULTRA ST

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C1812C222M1HACAUTO-ND C1812C222M1HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details