1µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
1µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
1µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
CAP, AEC-Q200, 1UF, 50V, MLCC, 1812 ROHS COMPLIANT: YES
CAP, 1µF, 50V, 10%, X7R, 1812; Capacitance:1µF; Voltage Rating:50V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes
CAP CER 1UF 50V X7R 1812
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1812C105K5RACAUTODKR-ND | 399-C1812C105K5RACAUTOCT-ND | 67AH9875 | 67AC8478 | C1812C105K5RACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1812 Rohs Compliant Kemet | Cap, 1Μf, 50V, 10%, X7R, 1812; Capacitance Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive; Bypass | Automotive; Bypass | Automotive; Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |