1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
CAP, 1000PF, 1 KV, 10%, X7R, 1808; Capacitance:1000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1808C102KDRACTUCT-ND | 399-C1808C102KDRACTUDKR-ND | 05AC8226 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 1000Pf, 1 Kv, 10%, X7R, 1808; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |