Cornell Dubilier Ceramic Capacitors C1210C104K5RAC

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210C104K5RACCDE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1210C104K5RACCDE-ND
Ceramic Capacitors C1210C104K5RACCDE-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1210C104K5RAC - 851504-C1210C104K5RAC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1210C104K5RAC
851504-C1210C104K5RAC
Ceramic Capacitors - C1210C104K5RAC 851504-C1210C104K5RAC
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 851504-C1210C104K5RA C Series: C Features: 0.1 µF Ceramic Capacitor Package: Bulk Part Status: Obsolete Categories: Capacitors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 851504-C1210C104K5RAC
Series: C
Features: 0.1 µF Ceramic Capacitor
Package: Bulk
Part Status: Obsolete
Categories: Capacitors
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet
CAP CER 0.1UF 50V X7R 1210 - 192-C1210C104K5RAC - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 50V X7R 1210
192-C1210C104K5RAC
CAP CER 0.1UF 50V X7R 1210 192-C1210C104K5RAC
CAP CER 0.1UF 50V X7R 1210

CAP CER 0.1UF 50V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1210C104K5RACCDE-ND 851504-C1210C104K5RAC 192-C1210C104K5RAC
Product Name Ceramic Capacitors Ceramic Capacitors - C1210C104K5RAC CAP CER 0.1UF 50V X7R 1210
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers