360pF ±10% 100V Ceramic Capacitor X8R 1210 (3225 Metric)
CAP CER 1210 360PF 100V ULTRA ST
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C1210X361K1HACAUTO-ND | C1210X361K1HACAUTO |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | Automotive; Automotive, Boardflex Sensitive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) |