KEMET Electronics Corporation Ceramic Capacitors C1210F104K5RACTU

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210F104K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210F104K5RACTUTR-ND
Ceramic Capacitors 399-C1210F104K5RACTUTR-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap, Mlcc, 0.1Uf, 50V, 1210; Capacitance Kemet - 72AC5563 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, 0.1Uf, 50V, 1210; Capacitance Kemet
72AC5563
Cap, Mlcc, 0.1Uf, 50V, 1210; Capacitance Kemet 72AC5563
CAP, MLCC, 0.1UF, 50V, 1210; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:F Series FO-CAP; Operating Temperature RoHS Compliant: Yes

CAP, MLCC, 0.1UF, 50V, 1210; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:F Series FO-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
.100Uf 50.0V Rohs Compliant Kemet - 13K5900 - Newark, An Avnet Company
Chicago, IL, United States
.100Uf 50.0V Rohs Compliant Kemet
13K5900
.100Uf 50.0V Rohs Compliant Kemet 13K5900
.100UF 50.0V ROHS COMPLIANT: YES

.100UF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1210F104K5RACTUTR-ND 72AC5563 13K5900
Product Name Ceramic Capacitors Cap, Mlcc, 0.1Uf, 50V, 1210; Capacitance Kemet .100Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 1572-106SML035MD4Q5TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers