KEMET Electronics Corporation Ceramic Capacitors C1210C685K8NACTU

Description
6.8µF ±10% 10V Ceramic Capacitor X8L 1210 (3225 Metric)
Request a Quote Datasheet
Description
6.8µF ±10% 10V Ceramic Capacitor X8L 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-10013-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-10013-2-ND
Ceramic Capacitors 399-10013-2-ND
6.8µF ±10% 10V Ceramic Capacitor X8L 1210 (3225 Metric)

6.8µF ±10% 10V Ceramic Capacitor X8L 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor, 6.8Uf, 10V, X8L, 10%, 1210; Capacitance Kemet - 68R4142 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 6.8Uf, 10V, X8L, 10%, 1210; Capacitance Kemet
68R4142
Ceramic Capacitor, 6.8Uf, 10V, X8L, 10%, 1210; Capacitance Kemet 68R4142
CERAMIC CAPACITOR, 6.8UF, 10V, X8L, 10%, 1210; Capacitance:6.8µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8L; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 6.8UF, 10V, X8L, 10%, 1210; Capacitance:6.8µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8L; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 6.8 F, 10%, X8L, 10 V, 1210 [3225 Metric] Rohs Compliant Kemet - 67R5431 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 6.8 F, 10%, X8L, 10 V, 1210 [3225 Metric] Rohs Compliant Kemet
67R5431
Multilayer Ceramic Capacitor, C Series, 6.8 F, 10%, X8L, 10 V, 1210 [3225 Metric] Rohs Compliant Kemet 67R5431
Multilayer Ceramic Capacitor, C Series, 6.8 - F, - 10%, X8L, 10 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 6.8 - F, - 10%, X8L, 10 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-10013-2-ND 68R4142 67R5431
Product Name Ceramic Capacitors Ceramic Capacitor, 6.8Uf, 10V, X8L, 10%, 1210; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 6.8 F, 10%, X8L, 10 V, 1210 [3225 Metric] Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers