0.22µF ±1% 25V Ceramic Capacitor U2J 1210 (3225 Metric)
.220UF 25.0V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1210C224F3JACTUTR-ND | 86AC5617 |
| Product Name | Ceramic Capacitors | .220Uf 25.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.2200 microF |