KEMET Electronics Corporation Ceramic Capacitors C1210C103M1RACTU

Description
10000pF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C103M1RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C103M1RACTUTR-ND
Ceramic Capacitors 399-C1210C103M1RACTUTR-ND
10000pF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor,ceramic,10Nf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet - 79H4294 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10Nf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
79H4294
Capacitor,ceramic,10Nf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet 79H4294
Capacitor,Ceramic,10 nF,100VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,10nF,100VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1210C103M1RACTUTR-ND 79H4294
Product Name Ceramic Capacitors Capacitor,ceramic,10Nf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers