KEMET Electronics Corporation Ceramic Capacitors C1206W153KDRACTU

Description
0.015µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206W153KDRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206W153KDRACTUDKR-ND
Ceramic Capacitors 399-C1206W153KDRACTUDKR-ND
0.015µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

0.015µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206W153KDRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206W153KDRACTUTR-ND
Ceramic Capacitors 399-C1206W153KDRACTUTR-ND
0.015µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

0.015µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206W153KDRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206W153KDRACTUCT-ND
Ceramic Capacitors 399-C1206W153KDRACTUCT-ND
0.015µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

0.015µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.015Μf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet - 17AC9611 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet
17AC9611
Cap, 0.015Μf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet 17AC9611
CAP, 0.015µF, 1 KV, 10%, X7R, 1206; Capacitance:15000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ArcShield™ W Series FT-CAP; RoHS Compliant: Yes

CAP, 0.015µF, 1 KV, 10%, X7R, 1206; Capacitance:15000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ArcShield™ W Series FT-CAP; RoHS Compliant: Yes

Supplier's Site Datasheet
.015Uf 1000V Rohs Compliant Kemet - 86AC5096 - Newark, An Avnet Company
Chicago, IL, United States
.015Uf 1000V Rohs Compliant Kemet
86AC5096
.015Uf 1000V Rohs Compliant Kemet 86AC5096
.015UF 1000V ROHS COMPLIANT: YES

.015UF 1000V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206W153KDRACTUDKR-ND 399-C1206W153KDRACTUTR-ND 17AC9611 86AC5096
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.015Μf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet .015Uf 1000V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 127GXX016MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers