2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
2.20UF 16.0V ROHS COMPLIANT: NO
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206T225K4RALTUTR-ND | 399-C1206T225K4RALTUDKR-ND | 60M0871 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 2.20Uf 16.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Bypass | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.2 microF | 2.2 microF |