KEMET Electronics Corporation Ceramic Capacitors C1206J334K1RACAUTO

Description
0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-20267-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-20267-1-ND
Ceramic Capacitors 399-20267-1-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-20267-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-20267-2-ND
Ceramic Capacitors 399-20267-2-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-20267-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-20267-6-ND
Ceramic Capacitors 399-20267-6-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.33Μf, 100V, 10%, X7R, 1206; Capacitance Kemet - 69AC2911 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 100V, 10%, X7R, 1206; Capacitance Kemet
69AC2911
Cap, 0.33Μf, 100V, 10%, X7R, 1206; Capacitance Kemet 69AC2911
CAP, 0.33µF, 100V, 10%, X7R, 1206; Capacitance:0.33µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 J Series FO-CAP; Operating RoHS Compliant: Yes

CAP, 0.33µF, 100V, 10%, X7R, 1206; Capacitance:0.33µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 J Series FO-CAP; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-20267-1-ND 399-20267-6-ND 69AC2911
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.33Μf, 100V, 10%, X7R, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C102K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details