Cornell Dubilier Ceramic Capacitors C0805C102K1RAC

Description
1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C102K1RACCDE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805C102K1RACCDE-ND
Ceramic Capacitors C0805C102K1RACCDE-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C102K1RAC - 914149-C0805C102K1RAC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0805C102K1RAC
914149-C0805C102K1RAC
Ceramic Capacitors - C0805C102K1RAC 914149-C0805C102K1RAC
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 914149-C0805C102K1RA C Series: C Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Bulk Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 914149-C0805C102K1RAC
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Bulk
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number C0805C102K1RACCDE-ND 914149-C0805C102K1RAC
Product Name Ceramic Capacitors Ceramic Capacitors - C0805C102K1RAC
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - CK05BX332K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details