CAP CER 0.082UF 50V C0G/NP0 1206
.082UF 50.0V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1206C823F5GACTUTR-ND | 32X8462 |
| Product Name | Ceramic Capacitors | .082Uf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0820 microF |