KEMET Electronics Corporation Ceramic Capacitors C1206C821J1GACTU

Description
820pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
820pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17486-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17486-2-ND
Ceramic Capacitors 399-17486-2-ND
820pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

820pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17486-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17486-6-ND
Ceramic Capacitors 399-17486-6-ND
820pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

820pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17486-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17486-1-ND
Ceramic Capacitors 399-17486-1-ND
820pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

820pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor,ceramic,820Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet - 79H3600 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,820Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
79H3600
Capacitor,ceramic,820Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet 79H3600
Capacitor,Ceramic,82 0pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,820pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-17486-2-ND 399-17486-6-ND 79H3600
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,820Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 226SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers