KEMET Electronics Corporation Ceramic Capacitors C1206C820JDGACTU

Description
82pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
82pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15592-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15592-1-ND
Ceramic Capacitors 399-15592-1-ND
82pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

82pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15592-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15592-2-ND
Ceramic Capacitors 399-15592-2-ND
82pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

82pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15592-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15592-6-ND
Ceramic Capacitors 399-15592-6-ND
82pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

82pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 82Pf, 1 Kv, 5%, C0G/np0, 1206; Capacitance Kemet - 05AC8166 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Pf, 1 Kv, 5%, C0G/np0, 1206; Capacitance Kemet
05AC8166
Cap, 82Pf, 1 Kv, 5%, C0G/np0, 1206; Capacitance Kemet 05AC8166
CAP, 82PF, 1 KV, 5%, C0G/NP0, 1206; Capacitance:82pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating TemperatureRoHS Compliant: Yes

CAP, 82PF, 1 KV, 5%, C0G/NP0, 1206; Capacitance:82pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,82Pf,1Kvdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30%-Tc Rohs Compliant Kemet - 18M8887 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,82Pf,1Kvdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30%-Tc Rohs Compliant Kemet
18M8887
Capacitor,ceramic,82Pf,1Kvdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30%-Tc Rohs Compliant Kemet 18M8887
Capacitor,Ceramic,82 pF,1KVDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30%-TC RoHS Compliant: Yes

Capacitor,Ceramic,82pF,1KVDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30%-TC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-15592-1-ND 399-15592-6-ND 05AC8166 18M8887
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 82Pf, 1 Kv, 5%, C0G/np0, 1206; Capacitance Kemet Capacitor,ceramic,82Pf,1Kvdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30%-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - C1206C680J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details