KEMET Electronics Corporation Ceramic Capacitors C1206C689B4HACAUTO

Description
6.8pF ±0.1pF 16V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.1pF 16V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206C689B4HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206C689B4HACAUTO-ND
Ceramic Capacitors C1206C689B4HACAUTO-ND
6.8pF ±0.1pF 16V Ceramic Capacitor X8R 1206 (3216 Metric)

6.8pF ±0.1pF 16V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1206C689B4HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C689B4HACAUTO
Ceramic Capacitors C1206C689B4HACAUTO
CAP CER 1206 6.8PF 16V ULTRA STA

CAP CER 1206 6.8PF 16V ULTRA STA

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1206C689B4HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206C689B4HACAUTO
Capacitors - Ceramic Capacitors C1206C689B4HACAUTO
CAP CER 1206 6.8PF 16V ULTRA STA

CAP CER 1206 6.8PF 16V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1206C689B4HACAUTO-ND C1206C689B4HACAUTO C1206C689B4HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC4700K2UM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details