KEMET Electronics Corporation Ceramic Capacitors C1206C682KDRACTU

Description
6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-13484-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13484-6-ND
Ceramic Capacitors 399-13484-6-ND
6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-13484-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13484-1-ND
Ceramic Capacitors 399-13484-1-ND
6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-13484-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13484-2-ND
Ceramic Capacitors 399-13484-2-ND
6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

6800pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 6800Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet - 05AC8164 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet
05AC8164
Cap, 6800Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet 05AC8164
CAP, 6800PF, 1 KV, 10%, X7R, 1206; Capacitance:6800pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 6800PF, 1 KV, 10%, X7R, 1206; Capacitance:6800pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
6800Pf 1000V Rohs Compliant Kemet - 67R5296 - Newark, An Avnet Company
Chicago, IL, United States
6800Pf 1000V Rohs Compliant Kemet
67R5296
6800Pf 1000V Rohs Compliant Kemet 67R5296
6800PF 1000V ROHS COMPLIANT: YES

6800PF 1000V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-13484-6-ND 399-13484-1-ND 05AC8164 67R5296
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 6800Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet 6800Pf 1000V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - C1206C220J2GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers