KEMET Electronics Corporation Ceramic Capacitors C1206C473K8JACAUTO

Description
0.047µF ±10% 10V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 10V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206C473K8JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206C473K8JACAUTO-ND
Ceramic Capacitors C1206C473K8JACAUTO-ND
0.047µF ±10% 10V Ceramic Capacitor U2J 1206 (3216 Metric)

0.047µF ±10% 10V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1206C473K8JACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206C473K8JACAUTO
Capacitors - Ceramic Capacitors C1206C473K8JACAUTO
CAP CER 0.047UF 10V U2J 1206

CAP CER 0.047UF 10V U2J 1206

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C1206C473K8JACAUTO-ND C1206C473K8JACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers