KEMET Electronics Corporation Ceramic Capacitors C1206C335K8RACTU

Description
3.3µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
3.3µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C335K8RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C335K8RACTUTR-ND
Ceramic Capacitors 399-C1206C335K8RACTUTR-ND
3.3µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

3.3µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C335K8RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C335K8RACTUCT-ND
Ceramic Capacitors 399-C1206C335K8RACTUCT-ND
3.3µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

3.3µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C335K8RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C335K8RACTUDKR-ND
Ceramic Capacitors 399-C1206C335K8RACTUDKR-ND
3.3µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

3.3µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Mlcc Capacitor, 3.3Uf, 10V, X7R, 10%, 1206; Capacitance Kemet - 07X1034 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 3.3Uf, 10V, X7R, 10%, 1206; Capacitance Kemet
07X1034
Mlcc Capacitor, 3.3Uf, 10V, X7R, 10%, 1206; Capacitance Kemet 07X1034
MLCC CAPACITOR, 3.3UF, 10V, X7R, 10%, 1206; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 3.3UF, 10V, X7R, 10%, 1206; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 3.3Uf, 10V, X7R, 10%, 1206, Full Reel; Capacitance Kemet - 32K5096 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 3.3Uf, 10V, X7R, 10%, 1206, Full Reel; Capacitance Kemet
32K5096
Mlcc Capacitor, 3.3Uf, 10V, X7R, 10%, 1206, Full Reel; Capacitance Kemet 32K5096
MLCC CAPACITOR, 3.3UF, 10V, X7R, 10%, 1206, FULL REEL; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 3.3UF, 10V, X7R, 10%, 1206, FULL REEL; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C335K8RACTUTR-ND 399-C1206C335K8RACTUDKR-ND 07X1034
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 3.3Uf, 10V, X7R, 10%, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details