KEMET Electronics Corporation Ceramic Capacitors C1206C331KDRACTU

Description
CAP CER 330PF 1000V X7R 1206
Request a Quote Datasheet
Description
CAP CER 330PF 1000V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C331KDRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C331KDRACTUDKR-ND
Ceramic Capacitors 399-C1206C331KDRACTUDKR-ND
CAP CER 330PF 1000V X7R 1206

CAP CER 330PF 1000V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C331KDRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C331KDRACTUCT-ND
Ceramic Capacitors 399-C1206C331KDRACTUCT-ND
CAP CER 330PF 1000V X7R 1206

CAP CER 330PF 1000V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C331KDRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C331KDRACTUTR-ND
Ceramic Capacitors 399-C1206C331KDRACTUTR-ND
330pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

330pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 330Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet - 05AC8119 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet
05AC8119
Cap, 330Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet 05AC8119
CAP, 330PF, 1 KV, 10%, X7R, 1206; Capacitance:330pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 330PF, 1 KV, 10%, X7R, 1206; Capacitance:330pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C331KDRACTUDKR-ND 399-C1206C331KDRACTUCT-ND 05AC8119
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701051 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers