KEMET Electronics Corporation Ceramic Capacitors C1206C331K5RACTU

Description
330pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
330pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15107-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15107-2-ND
Ceramic Capacitors 399-15107-2-ND
330pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15107-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15107-6-ND
Ceramic Capacitors 399-15107-6-ND
330pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15107-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15107-1-ND
Ceramic Capacitors 399-15107-1-ND
330pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
330.pf 50.0V Rohs Compliant Kemet - 86AC4523 - Newark, An Avnet Company
Chicago, IL, United States
330.pf 50.0V Rohs Compliant Kemet
86AC4523
330.pf 50.0V Rohs Compliant Kemet 86AC4523
330.PF 50.0V ROHS COMPLIANT: YES

330.PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-15107-2-ND 399-15107-6-ND 86AC4523
Product Name Ceramic Capacitors Ceramic Capacitors 330.pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details